Tefal logo

Tefal Express Anti-Calc SV8030 2800 W 1.8 L Durilium soleplate Red, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81390
Info modified on:
14 Apr 2025, 13:39:37
Short summary description Tefal Express Anti-Calc SV8030 2800 W 1.8 L Durilium soleplate Red, White:

Tefal Express Anti-Calc SV8030, 2800 W, 410 g/min, Durilium soleplate, 6.2 bar, 1.8 L, 120 g/min

Long summary description Tefal Express Anti-Calc SV8030 2800 W 1.8 L Durilium soleplate Red, White:

Tefal Express Anti-Calc SV8030. Iron power: 2800 W, Steam boost performance: 410 g/min, Soleplate type: Durilium soleplate. Cord length: 1.6 m. Width: 351.5 mm, Depth: 211 mm, Height: 249 mm. Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 117.9 cm. Country of origin: France

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.