Tefal logo

Tefal Liberty SV7040 steam ironing station 220 W 1.5 L Ultragliss soleplate Black, Brown, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94916
Info modified on:
14 Mar 2024, 19:32:03
Short summary description Tefal Liberty SV7040 steam ironing station 220 W 1.5 L Ultragliss soleplate Black, Brown, White:

Tefal Liberty SV7040, 220 W, 350 g/min, Ultragliss soleplate, 6 bar, 1.5 L, 120 g/min

Long summary description Tefal Liberty SV7040 steam ironing station 220 W 1.5 L Ultragliss soleplate Black, Brown, White:

Tefal Liberty SV7040. Iron power: 220 W, Steam boost performance: 350 g/min, Soleplate type: Ultragliss soleplate. Cable length: 1.6 m. Weight: 3.2 kg. Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 108 cm. Country of origin: China

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.