Tefal Fasteo SV6040, 2200 W, 180 g/min, Ceramic soleplate, 5.2 bar, 1.2 L, 100 g/min
Tefal Fasteo SV6040. Iron power: 2200 W, Steam boost performance: 180 g/min, Soleplate type: Ceramic soleplate. Cord length: 1.6 m. Package width: 212 mm, Package depth: 390 mm, Package height: 292 mm