Tefal Masterchef Gourmet QB404H, 4 L, Grey, Silver, Buttons, Rotary, 1.5 L, Stainless steel, ABS
Tefal Masterchef Gourmet QB404H. Bowl capacity: 4 L, Product colour: Grey, Silver, Control type: Buttons, Rotary. Bowl material: Stainless steel, Housing material: ABS. Power: 900 W. Width: 372 mm, Depth: 572 mm, Height: 375 mm. Package weight: 8.94 kg