Tefal logo

Tefal Secure 5 Click YS22Q61 6 L Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73981
Info modified on:
22 Feb 2024, 05:01:45
Short summary description Tefal Secure 5 Click YS22Q61 6 L Stainless steel:

Tefal Secure 5 Click YS22Q61, 6 L, Ceramic, Gas, Halogen, Induction, Sealed plate, Stainless steel, Stainless steel, Black, China

Long summary description Tefal Secure 5 Click YS22Q61 6 L Stainless steel:

Tefal Secure 5 Click YS22Q61. Total capacity: 6 L, Suitable for hob types: Ceramic, Gas, Halogen, Induction, Sealed plate, Product colour: Stainless steel. Width: 444 mm, Depth: 223 mm, Height: 250.5 mm. Quantity per pack: 1 pc(s). Package weight: 4.39 kg, Package depth: 451 mm, Package width: 291 mm. Products per pallet layer: 10 pc(s), Products per pallet: 20 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.