Tefal logo

Tefal OF4848 39 L 2000 W Black Grill

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1266
Info modified on:
14 Apr 2025, 13:07:41
Short summary description Tefal OF4848 39 L 2000 W Black Grill:

Tefal OF4848, 39 L, Black, Freestanding, Rotary, 1000 W, 0 - 240 °C

Long summary description Tefal OF4848 39 L 2000 W Black Grill:

Tefal OF4848. Oven net capacity: 39 L, Product colour: Black, Appliance placement: Freestanding. Oven power: 2000 W. Width: 396 mm, Depth: 446 mm, Height: 228 mm. Package width: 422 mm, Package depth: 615 mm, Package height: 415 mm. Country of origin: China

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.