Tefal logo

Tefal Mambo K30361 vacuum flask 1 L White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77008
Info modified on:
14 May 2024, 12:27:02
Short summary description Tefal Mambo K30361 vacuum flask 1 L White:

Tefal Mambo K30361, 1 L, White, Plastic, 12 h, 24 h, 10 cups

Long summary description Tefal Mambo K30361 vacuum flask 1 L White:

Tefal Mambo K30361. Capacity: 1 L, Product colour: White, Housing material: Plastic. Width: 145 mm, Depth: 175 mm, Height: 219 mm. Package width: 145 mm, Package depth: 174 mm, Package height: 219 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.