Tefal logo

Tefal Pro Style IT8440 garment steamer Steam brush 1.3 L 1800 W Silver, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68995
Info modified on:
14 Mar 2024, 19:13:34
Short summary description Tefal Pro Style IT8440 garment steamer Steam brush 1.3 L 1800 W Silver, White:

Tefal Pro Style IT8440, Steam brush, 1.3 L, 0.75 min, Silver, White, 35 g/min, 40 min

Long summary description Tefal Pro Style IT8440 garment steamer Steam brush 1.3 L 1800 W Silver, White:

Tefal Pro Style IT8440. Device type: Steam brush, Water tank capacity: 1.3 L, Heating time: 0.75 min. Power: 1800 W. Width: 290 mm, Depth: 210 mm, Height: 1610 mm. Package width: 315 mm, Package depth: 491 mm, Package height: 448 mm. Products per intermodal container (20ft): 352 pc(s), Products per intermodal container (40ft): 732 pc(s), Products per intermodal container (40ft, HC): 855 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.