Tefal logo

Tefal HT3108 Hand mixer 300 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115668
Info modified on:
14 Apr 2025, 13:03:14
Short summary description Tefal HT3108 Hand mixer 300 W Black:

Tefal HT3108, Hand mixer, Black, 300 W, 147 mm, 211 mm, 84 mm

Long summary description Tefal HT3108 Hand mixer 300 W Black:

Tefal HT3108. Type: Hand mixer, Product colour: Black. Power: 300 W. Width: 147 mm, Depth: 211 mm, Height: 84 mm. Package width: 106 mm, Package depth: 220 mm, Package height: 200 mm. Country of origin: China

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.