Tefal logo

Tefal Optitouch HB8331 blender 0.8 L Immersion blender 600 W Grey, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92424
Info modified on:
14 May 2024, 12:21:23
Short summary description Tefal Optitouch HB8331 blender 0.8 L Immersion blender 600 W Grey, White:

Tefal Optitouch HB8331, Immersion blender, 0.8 L, Pulse function, 600 W, Grey, White

Long summary description Tefal Optitouch HB8331 blender 0.8 L Immersion blender 600 W Grey, White:

Tefal Optitouch HB8331. Type: Immersion blender, Product colour: Grey, White. Bowl capacity: 0.8 L. Power: 600 W. Weight: 1.19 kg. Package width: 144 mm, Package depth: 250 mm, Package height: 261 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.