Tefal logo

Tefal Supreme Gusto H1181984 frying pan Wok/Stir-Fry pan Round

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70951
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Tefal Supreme Gusto H1181984 frying pan Wok/Stir-Fry pan Round:

Tefal Supreme Gusto H1181984, Round, Wok/Stir-Fry pan, Black, 175 °C, Cast aluminium, Thermo-Spot

Long summary description Tefal Supreme Gusto H1181984 frying pan Wok/Stir-Fry pan Round:

Tefal Supreme Gusto H1181984. Shape: Round, Type: Wok/Stir-Fry pan, Product colour: Black. Diameter: 28 cm, Width: 297 mm, Height: 135 mm. Package width: 297 mm, Package depth: 546 mm, Package height: 135 mm. Doesn't contain: Perfluorooctanoic Acid (PFOA). Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 125 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.