Tefal logo

Tefal Pro Express Ultimate [+] GV9620 2600 W 1.9 L Durilium AirGlide Autoclean soleplate Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42349
Info modified on:
14 Mar 2024, 19:36:38
Short summary description Tefal Pro Express Ultimate [+] GV9620 2600 W 1.9 L Durilium AirGlide Autoclean soleplate Black:

Tefal Pro Express Ultimate [+] GV9620, 2600 W, 650 g/min, Durilium AirGlide Autoclean soleplate, 8 bar, 1.9 L, 180 g/min

Long summary description Tefal Pro Express Ultimate [+] GV9620 2600 W 1.9 L Durilium AirGlide Autoclean soleplate Black:

Tefal Pro Express Ultimate [+] GV9620. Iron power: 2600 W, Steam boost performance: 650 g/min, Soleplate type: Durilium AirGlide Autoclean soleplate. Cable length: 1.7 m

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.