Tefal logo

Tefal Pro Express Care GV 9071 2400 W 1.6 L Durilium AirGlide Autoclean soleplate Blue, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23099
Info modified on:
14 May 2024, 12:20:16
Short summary description Tefal Pro Express Care GV 9071 2400 W 1.6 L Durilium AirGlide Autoclean soleplate Blue, White:

Tefal Pro Express Care GV 9071, 2400 W, 500 g/min, Durilium AirGlide Autoclean soleplate, 7.5 bar, 1.6 L, 120 g/min

Long summary description Tefal Pro Express Care GV 9071 2400 W 1.6 L Durilium AirGlide Autoclean soleplate Blue, White:

Tefal Pro Express Care GV 9071. Iron power: 2400 W, Steam boost performance: 500 g/min, Soleplate type: Durilium AirGlide Autoclean soleplate. Cord length: 1.8 m. Power: 2400 W

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.