Tefal logo

Tefal Pro Express Control PLUS GV8931 1.6 L Protect soleplate White, Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106448
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Tefal Pro Express Control PLUS GV8931 1.6 L Protect soleplate White, Blue:

Tefal Pro Express Control PLUS GV8931, 400 g/min, Protect soleplate, 6.5 bar, 1.6 L, 120 g/min, White, Blue

Long summary description Tefal Pro Express Control PLUS GV8931 1.6 L Protect soleplate White, Blue:

Tefal Pro Express Control PLUS GV8931. Steam boost performance: 400 g/min, Soleplate type: Protect soleplate, Maximum steam pressure: 6.5 bar. Cord fastening system: EasyCord. Weight: 6.6 kg. Power: 2400 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.