Tefal Express Anti-Calc GV7450, Ultragliss soleplate, 5 bar, 1.7 L, 120 g/min, Blue, 2 min
Tefal Express Anti-Calc GV7450. Soleplate type: Ultragliss soleplate, Maximum steam pressure: 5 bar, Water tank capacity: 1.7 L. Cord fastening system: EasyCord. Power: 2200 W