Tefal logo

Tefal Optimo 2200 W 0.7 L Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57351
Info modified on:
27 May 2020, 10:09:48
Short summary description Tefal Optimo 2200 W 0.7 L Blue, White:

Tefal Optimo, 2200 W, 4.2 bar, 0.7 L, 110 g/min, Blue, White

Long summary description Tefal Optimo 2200 W 0.7 L Blue, White:

Tefal Optimo. Iron power: 2200 W, Maximum steam pressure: 4.2 bar, Water tank capacity: 0.7 L

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.