Tefal logo

Tefal OptiGrill GC7P08 contact grill

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5702
Info modified on:
26 Sept 2024, 10:28:31
Short summary description Tefal OptiGrill GC7P08 contact grill:

Tefal OptiGrill GC7P08, Black, Stainless steel, Rectangular, Buttons, 600 cm², 300 x 200 mm

Long summary description Tefal OptiGrill GC7P08 contact grill:

Tefal OptiGrill GC7P08. Product colour: Black, Housing material: Stainless steel, Form factor: Rectangular. Power: 2000 W, Power plug type: Type C. Width: 368 mm, Depth: 330 mm, Height: 188 mm. Package width: 227 mm, Package depth: 404 mm, Package height: 369 mm. Products per intermodal container (20ft): 640 pc(s), Products per intermodal container (40ft): 1370 pc(s), Products per pallet layer: 8 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.