Tefal logo

Tefal Ultra Compact 600 Comfort GC3060 contact grill

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186571
Info modified on:
14 May 2024, 12:19:04
Short summary description Tefal Ultra Compact 600 Comfort GC3060 contact grill:

Tefal Ultra Compact 600 Comfort GC3060, Black, Stainless steel, Rectangular, Aluminum, 2000 W, 210 mm, 383 mm

Long summary description Tefal Ultra Compact 600 Comfort GC3060 contact grill:

Tefal Ultra Compact 600 Comfort GC3060. Product colour: Black, Stainless steel, Form factor: Rectangular, Cooking surface material: Aluminum. Power: 2000 W. Package width: 210 mm, Package depth: 383 mm, Package height: 388 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.