Tefal logo

Tefal ActiFry Genius XL FZ7600 fryer Single 1.2 L Stand-alone 1350 W Hot air fryer Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174711
Info modified on:
14 May 2024, 12:17:35
Short summary description Tefal ActiFry Genius XL FZ7600 fryer Single 1.2 L Stand-alone 1350 W Hot air fryer Black, White:

Tefal ActiFry Genius XL FZ7600, Hot air fryer, 1.2 L, 1.2 kg, 0.014 L, ActiFry, 60 min

Long summary description Tefal ActiFry Genius XL FZ7600 fryer Single 1.2 L Stand-alone 1350 W Hot air fryer Black, White:

Tefal ActiFry Genius XL FZ7600. Product type: Hot air fryer, Capacity: 1.2 L, Fryer food capacity: 1.2 kg. Construction type: Single, Product colour: Black, White, Control type: Touch. Display type: LCD. Power: 1350 W. Package width: 391 mm, Package depth: 391 mm, Package height: 260 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.