Tefal logo

Tefal FZ 7100 Single 1400 W Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140109
Info modified on:
14 May 2024, 12:17:29
Short summary description Tefal FZ 7100 Single 1400 W Grey, White:

Tefal FZ 7100, 1 kg, 4 person(s), Single, Grey, White, Buttons, LCD

Long summary description Tefal FZ 7100 Single 1400 W Grey, White:

Tefal FZ 7100. Fryer food capacity: 1 kg, Number of persons: 4 person(s). Construction type: Single, Product colour: Grey, White, Control type: Buttons. Display type: LCD. Power: 1400 W. Package width: 398 mm, Package depth: 398 mm, Package height: 245 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.