Tefal logo

Tefal Ultimate FX2028 Fry Single Stand-alone 1430 W Hot air fryer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47415
Info modified on:
13 Nov 2024, 22:17:14
Short summary description Tefal Ultimate FX2028 Fry Single Stand-alone 1430 W Hot air fryer Black:

Tefal Ultimate FX2028 Fry, Hot air fryer, 1.2 kg, 60 °C, 200 °C, 6 person(s), Single

Long summary description Tefal Ultimate FX2028 Fry Single Stand-alone 1430 W Hot air fryer Black:

Tefal Ultimate FX2028 Fry. Product type: Hot air fryer, Fryer food capacity: 1.2 kg, Temperature (min): 60 °C. Construction type: Single, Product colour: Black, Control type: Touch. Power: 1430 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.