Tefal logo

Tefal Fry Delight FX1000 Single 1400 W Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148166
Info modified on:
14 May 2024, 12:17:19
Short summary description Tefal Fry Delight FX1000 Single 1400 W Black, White:

Tefal Fry Delight FX1000, 0.8 kg, 200 °C, 2 person(s), 30 min, Single, Black, White

Long summary description Tefal Fry Delight FX1000 Single 1400 W Black, White:

Tefal Fry Delight FX1000. Fryer food capacity: 0.8 kg, Temperature (max): 200 °C, Number of persons: 2 person(s). Construction type: Single, Product colour: Black, White, Control type: Rotary, Scrollbar. Power: 1400 W. Width: 370 mm, Depth: 282 mm, Height: 315 mm. Package width: 452 mm, Package depth: 342 mm, Package height: 367 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.