Tefal logo

Tefal FX1000 fryer Single Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141665
Info modified on:
14 May 2024, 12:17:18
Short summary description Tefal FX1000 fryer Single Black, White:

Tefal FX1000, 0.8 kg, Single, Black, White, Rotary, Scrollbar, 5.8 kg, 342 mm

Long summary description Tefal FX1000 fryer Single Black, White:

Tefal FX1000. Fryer food capacity: 0.8 kg. Construction type: Single, Product colour: Black, White, Control type: Rotary, Scrollbar. Weight: 5.8 kg. Package width: 342 mm, Package depth: 452 mm, Package height: 367 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.