Tefal logo

Tefal FV9788 iron Steam iron Durilium Autoclean soleplate 3000 W Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85676
Info modified on:
14 May 2024, 12:17:07
Short summary description Tefal FV9788 iron Steam iron Durilium Autoclean soleplate 3000 W Grey:

Tefal FV9788, Steam iron, Durilium Autoclean soleplate, 230 g/min, Grey, 55 g/min, 0.35 L

Long summary description Tefal FV9788 iron Steam iron Durilium Autoclean soleplate 3000 W Grey:

Tefal FV9788. Type: Steam iron, Soleplate type: Durilium Autoclean soleplate, Steam boost performance: 230 g/min. Iron power: 3000 W. Package width: 167 mm, Package depth: 339 mm, Package height: 196 mm. Products per pallet: 72 pc(s), Pallet gross height: 115.2 cm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.