Tefal logo

Tefal Puregliss FV8042 Dry & Steam iron Durilium AirGlide Autoclean soleplate 3000 W Bronze, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51223
Info modified on:
02 May 2024, 17:23:39
Short summary description Tefal Puregliss FV8042 Dry & Steam iron Durilium AirGlide Autoclean soleplate 3000 W Bronze, White:

Tefal Puregliss FV8042, Dry & Steam iron, Durilium AirGlide Autoclean soleplate, 2 m, 280 g/min, Bronze, White, 50 g/min

Long summary description Tefal Puregliss FV8042 Dry & Steam iron Durilium AirGlide Autoclean soleplate 3000 W Bronze, White:

Tefal Puregliss FV8042. Type: Dry & Steam iron, Soleplate type: Durilium AirGlide Autoclean soleplate, Cord length: 2 m. Iron power: 3000 W, Maximum power: 3000 W. Width: 135 mm, Depth: 310 mm, Height: 160 mm. Package width: 140 mm, Package depth: 340 mm, Package height: 180 mm. Products per pallet layer: 36 pc(s), Layers per pallet: 3 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.