Tefal logo

Tefal TurboPro FV5695 Steam iron Durilium AirGlide Autoclean soleplate 3000 W Black, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70720
Info modified on:
11 Sept 2024, 10:12:56
Short summary description Tefal TurboPro FV5695 Steam iron Durilium AirGlide Autoclean soleplate 3000 W Black, Blue:

Tefal TurboPro FV5695, Steam iron, Durilium AirGlide Autoclean soleplate, 2 m, 270 g/min, Black, Blue, 50 g/min

Long summary description Tefal TurboPro FV5695 Steam iron Durilium AirGlide Autoclean soleplate 3000 W Black, Blue:

Tefal TurboPro FV5695. Type: Steam iron, Soleplate type: Durilium AirGlide Autoclean soleplate, Cord length: 2 m. Iron power: 3000 W. Width: 151 mm, Depth: 310 mm, Height: 152 mm. Package width: 168 mm, Package depth: 327 mm, Package height: 197 mm. Country of origin: France

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.