Tefal logo

Tefal TurboPro FV5646 iron Dry & Steam iron Durilium soleplate 2600 W Gold, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72492
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Tefal TurboPro FV5646 iron Dry & Steam iron Durilium soleplate 2600 W Gold, White:

Tefal TurboPro FV5646, Dry & Steam iron, Durilium soleplate, 2 m, 210 g/min, Gold, White, 50 g/min

Long summary description Tefal TurboPro FV5646 iron Dry & Steam iron Durilium soleplate 2600 W Gold, White:

Tefal TurboPro FV5646. Type: Dry & Steam iron, Soleplate type: Durilium soleplate, Cord length: 2 m. Iron power: 2600 W. Package width: 169 mm, Package depth: 196 mm, Package height: 328 mm. Products per pallet: 72 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.