Tefal TurboPro FV5625, Dry & Steam iron, Durilium Autoclean soleplate, 2 m, 210 g/min, Gold, White, 50 g/min
Tefal TurboPro FV5625. Type: Dry & Steam iron, Soleplate type: Durilium Autoclean soleplate, Cord length: 2 m. Iron power: 2600 W. Width: 310 mm, Depth: 151 mm, Height: 152 mm. Package width: 328 mm, Package depth: 169 mm, Package height: 196 mm. Products per pallet: 72 pc(s), Pallet gross width: 80 cm, Pallet gross length: 120 cm