location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Ultragliss Easycord 70 Dry & Steam iron 2100 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultragliss Easycord 70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FV4370
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2023 10:12:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tefal Ultragliss Easycord 70 Dry & Steam iron 2100 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry & Steam iron 2 m White
  • - Variable steam
  • - Continuous steam performance: 30 g/min
  • - 0.27 L
  • - Vertical steam function Spray function
  • - 2100 W
Long product name Tefal Ultragliss Easycord 70 Dry & Steam iron 2100 W White :
The long product name of Tefal Ultragliss Easycord 70 Dry & Steam iron 2100 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultragliss Easycord 70, 2100 W, 0.27 l
More>>>
Tefal Ultragliss Easycord 70 Dry & Steam iron 2100 W White:
The official description of Tefal Ultragliss Easycord 70 Dry & Steam iron 2100 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Permanent anti-scale for long life.
Easy cord system frees the hand from the nuisance of the cord exit and prevents the cord from rucking against the freshly pressed fabric.
Unique Ultraglide Ceramic soleplate that offers 4 major benefits: unrivalled glideability, superior scratch resistance, is easy to clean and enable an optimal steam diffusion.
- easy cord system;
- 0-32 g/mn variable steam;
- 90 g/mn shot of steam;
- unique ultraglide ceramic soleplate;
- integrated anti-scale;
- easy clean function;
- vertical steam;
- easy filling front;
- easy store heel;
- 270 ml water tank;
- 2100 w;
- 2 m cord.

Short summary description Tefal Ultragliss Easycord 70 Dry & Steam iron 2100 W White:
This short summary of the Tefal Ultragliss Easycord 70 Dry & Steam iron 2100 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Ultragliss Easycord 70, Dry & Steam iron, 2 m, White, 30 g/min, 0.27 L, 2100 W

Long summary description Tefal Ultragliss Easycord 70 Dry & Steam iron 2100 W White:
This is an auto-generated long summary of Tefal Ultragliss Easycord 70 Dry & Steam iron 2100 W White based on the first three specs of the first five spec groups.

Tefal Ultragliss Easycord 70. Type: Dry & Steam iron, Cord length: 2 m, Product colour: White. Iron power: 2100 W

Features
Type *
Dry & Steam iron
Product colour *
White
Continuous steam performance *
30 g/min
Water tank capacity *
0.27 L
Stable heel rest
Yes
Overheat protection
Yes
Variable steam *
Yes
Anti-scale system
Yes
Features
Vertical steam function *
Yes
Spray function *
Yes
Cord length *
2 m
Ergonomics
Cord storage
Yes
Indication
Indication light
Yes
Power
Iron power *
2100 W