Tefal logo

Tefal FV 5353 Dry & Steam iron Durilium soleplate 2400 W Turquoise, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68397
Info modified on:
07 Sept 2023, 15:23:42
Short summary description Tefal FV 5353 Dry & Steam iron Durilium soleplate 2400 W Turquoise, White:

Tefal FV 5353, Dry & Steam iron, Durilium soleplate, 170 g/min, Turquoise, White, 40 g/min, 0.3 L

Long summary description Tefal FV 5353 Dry & Steam iron Durilium soleplate 2400 W Turquoise, White:

Tefal FV 5353. Type: Dry & Steam iron, Soleplate type: Durilium soleplate, Steam boost performance: 170 g/min. Iron power: 2400 W. Package width: 169 mm, Package depth: 328 mm, Package height: 196 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.