Tefal logo

Tefal Filtra Pro FR5111 Single Stand-alone 2400 W Deep fryer Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79021
Info modified on:
12 Jan 2025, 18:10:45
Short summary description Tefal Filtra Pro FR5111 Single Stand-alone 2400 W Deep fryer Black, Stainless steel:

Tefal Filtra Pro FR5111, Deep fryer, 1.2 kg, 3 L, Metal, 150 °C, 190 °C

Long summary description Tefal Filtra Pro FR5111 Single Stand-alone 2400 W Deep fryer Black, Stainless steel:

Tefal Filtra Pro FR5111. Product type: Deep fryer, Fryer food capacity: 1.2 kg, Oil content: 3 L. Construction type: Single, Product colour: Black, Stainless steel, Control type: Rotary. Power: 2400 W. Weight: 3.7 kg. Package width: 284 mm, Package depth: 472 mm, Package height: 318 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.