Tefal Filtra Pro 4 L FR4051, 4 L, 1.3 kg, Single, Black, Stainless steel, 2300 W, 286 mm
Tefal Filtra Pro 4 L FR4051. Capacity: 4 L, Fryer food capacity: 1.3 kg. Construction type: Single, Product colour: Black, Stainless steel. Power: 2300 W. Width: 286 mm, Depth: 476 mm, Height: 340 mm. Package weight: 5.55 kg