location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Super Uno FR3021 Single 2.2 L Stand-alone 1800 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super Uno FR3021
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FR3021 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3045386366972
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2024 12:14:54
The date of the most recent change of this product data-sheet in Icecat.
Tefal FR3021 user manual (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tefal FR3021 user manual (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tefal Super Uno FR3021 Single 2.2 L Stand-alone 1800 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Stand-alone 2.2 L 1.5 kg White
  • - Digital timer Removable bowl
  • - 1800 W
More>>>
Short summary description Tefal Super Uno FR3021 Single 2.2 L Stand-alone 1800 W White:
This short summary of the Tefal Super Uno FR3021 Single 2.2 L Stand-alone 1800 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Super Uno FR3021, 2.2 L, 1.5 kg, Single, White, Buttons, Stand-alone

Long summary description Tefal Super Uno FR3021 Single 2.2 L Stand-alone 1800 W White:
This is an auto-generated long summary of Tefal Super Uno FR3021 Single 2.2 L Stand-alone 1800 W White based on the first three specs of the first five spec groups.

Tefal Super Uno FR3021. Capacity: 2.2 L, Fryer food capacity: 1.5 kg. Construction type: Single, Product colour: White, Control type: Buttons. Power: 1800 W

Performance
Capacity *
2.2 L
Fryer food capacity *
1.5 kg
Adjustable thermostat
Yes
Filtering
Yes
Digital timer
Yes
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
White
Automatic lid release
Yes
Removable bowl *
Yes
Non-stick inner bowl
Yes
Design
Viewing window
Yes
Cool wall housing
Yes
On/off switch
Yes
Anti-odor filter
Yes
Removable filter
Yes
Control type *
Buttons
Dishwasher-proof parts *
Yes
Indication
Indication light
Yes
Power
Power *
1800 W
Overheat protection
Yes
Brand Image Product code Product Stock Price from
Tefal ActiFry Express XL Single 1550 W Deep fryer Grey, White Tefal ActiFry Express XL Single 1550 W Deep fryer Grey, White
(show image)
AH950W ActiFry Express XL