Tefal logo

Tefal FF175D71 Single Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118572
Info modified on:
14 May 2024, 12:14:51
Short summary description Tefal FF175D71 Single Black, Stainless steel:

Tefal FF175D71, 2.1 L, 150 °C, 190 °C, Single, Black, Stainless steel

Long summary description Tefal FF175D71 Single Black, Stainless steel:

Tefal FF175D71. Oil content: 2.1 L, Temperature (min): 150 °C, Temperature (max): 190 °C. Construction type: Single, Product colour: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.