Tefal Easy Fry EY1018, Hot air fryer, 1.6 L, 30 min, Black, Buttons, Scrollbar, 265 mm
Tefal Easy Fry EY1018. Product type: Hot air fryer, Capacity: 1.6 L, Timer duration: 30 min. Product colour: Black, Control type: Buttons, Scrollbar. Package width: 265 mm, Package depth: 265 mm, Package height: 370 mm. Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 124.4 cm