Tefal logo

Tefal E7555244 soup pot Black Aluminium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70229
Info modified on:
14 May 2024, 12:13:37
Short summary description Tefal E7555244 soup pot Black Aluminium:

Tefal E7555244, Black, Aluminium, Ceramic, Gas, Halogen, Induction, Sealed plate, Stainless steel, Aluminium, 2.58 kg

Long summary description Tefal E7555244 soup pot Black Aluminium:

Tefal E7555244. Product colour: Black, Material: Aluminium, Suitable for hob types: Ceramic, Gas, Halogen, Induction, Sealed plate. Weight: 2.58 kg. Package width: 326 mm, Package weight: 3.54 kg

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.