Tefal logo

Tefal Talent Pro E44004 frying pan All-purpose pan Round

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60963
Info modified on:
14 May 2024, 12:12:56
Short summary description Tefal Talent Pro E44004 frying pan All-purpose pan Round:

Tefal Talent Pro E44004, Round, All-purpose pan, Black, Titanium Pro, 175 °C, Thermo-Spot

Long summary description Tefal Talent Pro E44004 frying pan All-purpose pan Round:

Tefal Talent Pro E44004. Shape: Round, Type: All-purpose pan, Product colour: Black. Diameter: 24 cm, Width: 446 mm, Depth: 260 mm. Package width: 446 mm, Package depth: 260 mm, Package height: 80 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.