Tefal logo

Tefal E42640 frying pan Grill pan Square

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83524
Info modified on:
14 Mar 2024, 18:18:26
Short summary description Tefal E42640 frying pan Grill pan Square:

Tefal E42640, Square, Grill pan, Black, Titanium, 180 °C, Aluminium, Stainless steel

Long summary description Tefal E42640 frying pan Grill pan Square:

Tefal E42640. Shape: Square, Type: Grill pan, Product colour: Black. Width: 260 mm, Depth without handle: 26 cm. Quantity per pack: 1 pc(s), Package width: 280 mm, Package depth: 473 mm. Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 111 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.