Tefal logo

Tefal Access Steam+ DT8100 garment steamer Handheld garment steamer 0.19 L 1600 W Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116154
Info modified on:
14 Mar 2024, 19:33:54
Short summary description Tefal Access Steam+ DT8100 garment steamer Handheld garment steamer 0.19 L 1600 W Blue, White:

Tefal Access Steam+ DT8100, Handheld garment steamer, 0.19 L, 0.67 min, Blue, White, 0.17 h, Velcro

Long summary description Tefal Access Steam+ DT8100 garment steamer Handheld garment steamer 0.19 L 1600 W Blue, White:

Tefal Access Steam+ DT8100. Device type: Handheld garment steamer, Water tank capacity: 0.19 L, Heating time: 0.67 min. Power: 1600 W. Width: 115 mm, Depth: 145 mm, Height: 275 mm. Package width: 220 mm, Package depth: 160 mm, Package height: 330 mm. Country of origin: China

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.