Tefal logo

Tefal Access Steam Minute DT7000 garment steamer Handheld garment steamer 0.15 L 1100 W Black, Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127761
Info modified on:
13 Oct 2021, 11:32:56
Short summary description Tefal Access Steam Minute DT7000 garment steamer Handheld garment steamer 0.15 L 1100 W Black, Blue, White:

Tefal Access Steam Minute DT7000, Handheld garment steamer, 0.15 L, 0.75 min, Black, Blue, White, 17 g/min, 2 m

Long summary description Tefal Access Steam Minute DT7000 garment steamer Handheld garment steamer 0.15 L 1100 W Black, Blue, White:

Tefal Access Steam Minute DT7000. Device type: Handheld garment steamer, Water tank capacity: 0.15 L, Heating time: 0.75 min. Power: 1100 W. Package width: 142 mm, Package depth: 205 mm, Package height: 330 mm. Country of origin: China. Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 124.5 cm

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.