Tefal logo

Tefal Pure Pop DT2022 Handheld garment steamer 0.07 L 1300 W Coral

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109263
Info modified on:
08 Aug 2024, 05:59:46
Short summary description Tefal Pure Pop DT2022 Handheld garment steamer 0.07 L 1300 W Coral:

Tefal Pure Pop DT2022, Handheld garment steamer, 0.07 L, 0.25 min, Coral, Buttons, Hand switch

Long summary description Tefal Pure Pop DT2022 Handheld garment steamer 0.07 L 1300 W Coral:

Tefal Pure Pop DT2022. Device type: Handheld garment steamer, Water tank capacity: 0.07 L, Heating time: 0.25 min. Power: 1300 W, Power plug type: Type C. Width: 57 mm, Depth: 141 mm, Height: 318 mm. Package width: 78 mm, Package depth: 338 mm, Package height: 159 mm. Country of origin: China

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.