Tefal logo

Tefal DoubleForce Pro DO826H food processor 1000 W 3 L Grey, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56735
Info modified on:
10 Jan 2025, 18:01:13
Short summary description Tefal DoubleForce Pro DO826H food processor 1000 W 3 L Grey, Silver:

Tefal DoubleForce Pro DO826H, 3 L, Grey, Silver, Buttons, Rotary, 2 L, Plastic, Stainless steel

Long summary description Tefal DoubleForce Pro DO826H food processor 1000 W 3 L Grey, Silver:

Tefal DoubleForce Pro DO826H. Bowl capacity: 3 L, Product colour: Grey, Silver, Control type: Buttons, Rotary. Bowl material: Plastic, Material knife: Stainless steel. Power: 1000 W. Weight: 6.36 kg. Package width: 278 mm, Package depth: 470 mm, Package height: 461 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.