Tefal Resist Intense D52210, Round, Crepe pan, Black, Red, Titanium, 175 °C, Aluminium
Tefal Resist Intense D52210. Shape: Round, Type: Crepe pan, Product colour: Black, Red. Diameter: 25 cm, Bottom diameter: 22.5 cm, Width: 258 mm. Quantity per pack: 1 pc(s), Package width: 258 mm, Package depth: 434 mm. Doesn't contain: Cadmium, Lead, Perfluorooctanoic Acid (PFOA)