Tefal logo

Tefal Authentic C63407 frying pan All-purpose pan Round

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34271
Info modified on:
14 May 2024, 12:07:39
Short summary description Tefal Authentic C63407 frying pan All-purpose pan Round:

Tefal Authentic C63407, Round, All-purpose pan, Black, Titanium Mineralia+, 175 °C, Aluminium

Long summary description Tefal Authentic C63407 frying pan All-purpose pan Round:

Tefal Authentic C63407. Shape: Round, Type: All-purpose pan, Product colour: Black. Diameter: 30 cm, Width: 490 mm, Depth: 306 mm. Quantity per pack: 1 pc(s), Package width: 490 mm, Package depth: 306 mm. Doesn't contain: Perfluorooctanoic Acid (PFOA). Pallet gross width: 120 cm, Pallet gross length: 80 cm, Pallet gross height: 125 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.