Tefal logo

Tefal Exception C63302 frying pan All-purpose pan Round

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73280
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Tefal Exception C63302 frying pan All-purpose pan Round:

Tefal Exception C63302, Round, All-purpose pan, Black, Titanium Tech+, 175 °C, Aluminium

Long summary description Tefal Exception C63302 frying pan All-purpose pan Round:

Tefal Exception C63302. Shape: Round, Type: All-purpose pan, Product colour: Black. Diameter: 20 cm, Weight: 865 g. Package width: 230 mm, Package depth: 398 mm, Package height: 73 mm. Doesn't contain: Perfluorooctanoic Acid (PFOA). Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 113 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.