Tefal logo

Tefal Elegance C36719 frying pan Wok/Stir-Fry pan Round

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85446
Info modified on:
14 May 2024, 12:05:55
Short summary description Tefal Elegance C36719 frying pan Wok/Stir-Fry pan Round:

Tefal Elegance C36719, Round, Wok/Stir-Fry pan, Black, Titanium Force, 175 °C, Aluminium

Long summary description Tefal Elegance C36719 frying pan Wok/Stir-Fry pan Round:

Tefal Elegance C36719. Shape: Round, Type: Wok/Stir-Fry pan, Product colour: Black. Diameter: 28 cm, Weight: 970 g. Package width: 294 mm, Package depth: 475 mm, Package height: 105 mm. Doesn't contain: Perfluorooctanoic Acid (PFOA). Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 125 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.