Tefal logo

Tefal C26404 frying pan All-purpose pan Round

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17491
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Tefal C26404 frying pan All-purpose pan Round:

Tefal C26404, Round, All-purpose pan, Black, 175 °C, Aluminium, Thermo-Spot

Long summary description Tefal C26404 frying pan All-purpose pan Round:

Tefal C26404. Shape: Round, Type: All-purpose pan, Product colour: Black. Diameter: 24 cm, Width: 248 mm, Height: 70 mm. Package width: 248 mm, Package depth: 425 mm, Package height: 70 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.