Tefal logo

Tefal Blender Jamie Oliver 1.5 L Tabletop blender 500 W Black, Silver

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89979
Info modified on:
29 Aug 2018, 16:56:17
Short summary description Tefal Blender Jamie Oliver 1.5 L Tabletop blender 500 W Black, Silver:

Tefal Blender Jamie Oliver, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 500 W, Black, Silver

Long summary description Tefal Blender Jamie Oliver 1.5 L Tabletop blender 500 W Black, Silver:

Tefal Blender Jamie Oliver. Type: Tabletop blender, Product colour: Black, Silver. Bowl capacity: 1.5 L. Blending bowl material: Glass, Blade material: Stainless steel, Material: Stainless steel. Power: 500 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.