Tefal Blendforce Maxi Glass BL2338, Tabletop blender, 2 L, Pulse function, Ice crushing, 600 W, Black, Silver
Tefal Blendforce Maxi Glass BL2338. Type: Tabletop blender, Product colour: Black, Silver. Bowl capacity: 2 L, Control type: Rotary. Blade material: Stainless steel. Power: 600 W. Weight: 3.5 kg