Tefal logo

Tefal Optiss Decor BC5109V1 kitchen scale Black Countertop Rectangle Electronic kitchen scale

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31716
Info modified on:
14 May 2024, 19:56:35
Short summary description Tefal Optiss Decor BC5109V1 kitchen scale Black Countertop Rectangle Electronic kitchen scale:

Tefal Optiss Decor BC5109V1, Electronic kitchen scale, 5 kg, 1 g, Black, Tempered glass, Glass

Long summary description Tefal Optiss Decor BC5109V1 kitchen scale Black Countertop Rectangle Electronic kitchen scale:

Tefal Optiss Decor BC5109V1. Type: Electronic kitchen scale, Maximum weight capacity: 5 kg, Accuracy: 1 g. Display type: LCD. Battery type: AAA, Battery technology: Alkaline. Width: 179 mm, Depth: 228 mm, Height: 29 mm. Package width: 179 mm, Package depth: 228 mm, Package height: 30 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.